Quadruple Operational Amplifier 14-PDIP -25 to 85
Quad Op Amp, 1.2MHz BW, 16V, PDIP, Through Hole Product overview: LM224KAN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 1.2MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Through-Hole, 1.2MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224KAN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1052798-LM224KAN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quadruple with 2kV ESD Protection
General Purpose Amplifier 4 Circuit 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM224KAN | 687-LM224KAN | 296-18434-5-ND | 1052798-LM224KAN | LM224KAN | LM224KAN | LM224KAN |
| Product Name | LM224KA Quadruple Operational Amplifier | Quad Through-Hole 1.2MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224KAN | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 3 volts | |||
| VOS | 3 millivolts | 3 millivolts | 2 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | ||||||
| CMRR | 70 dB |