Texas Instruments LM1973 Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute LM1973MX/NOPB

Description
Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1973 Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute - LM1973MX/NOPB - Texas Instruments
Dallas, TX, United States
LM1973 Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute
LM1973MX/NOPB
LM1973 Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute LM1973MX/NOPB
Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute 20-SOIC 0 to 70

Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute 20-SOIC 0 to 70

Supplier's Site Datasheet
Audio Special Purpose - LM1973MX/NOPB - 206296-LM1973MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - LM1973MX/NOPB
206296-LM1973MX/NOPB
Audio Special Purpose - LM1973MX/NOPB 206296-LM1973MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206296-LM1973MX/NOPB Packaging: Reel - TR Specifications: 76dB Applications: Consumer Audio, Professional Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Volume Control Supply Voltage - Operating: 4.5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206296-LM1973MX/NOPB
Packaging: Reel - TR
Specifications: 76dB
Applications: Consumer Audio, Professional Audio
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Volume Control
Supply Voltage - Operating: 4.5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number LM1973MX/NOPB 206296-LM1973MX/NOPB
Product Name LM1973 Micro-Pot 3-Channel 76 dB Audio Attenuator with Mute Audio Special Purpose - LM1973MX/NOPB
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038237-34P3410DCA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details