Texas Instruments LM1972 Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute LM1972MX/NOPB

Description
Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1972 Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute - LM1972MX/NOPB - Texas Instruments
Dallas, TX, United States
LM1972 Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute
LM1972MX/NOPB
LM1972 Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute LM1972MX/NOPB
Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute 20-SOIC 0 to 70

Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute 20-SOIC 0 to 70

Supplier's Site Datasheet
Audio Special Purpose - LM1972MX/NOPB - 113125-LM1972MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - LM1972MX/NOPB
113125-LM1972MX/NOPB
Audio Special Purpose - LM1972MX/NOPB 113125-LM1972MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 113125-LM1972MX/NOPB Packaging: Reel - TR Specifications: 78dB Applications: Consumer Audio, Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Volume Control Supply Voltage - Operating: 4.5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 113125-LM1972MX/NOPB
Packaging: Reel - TR
Specifications: 78dB
Applications: Consumer Audio, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Volume Control
Supply Voltage - Operating: 4.5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number LM1972MX/NOPB 113125-LM1972MX/NOPB
Product Name LM1972 Micro-Pot 2-Channel 78 dB Audio Attenuator with Mute Audio Special Purpose - LM1972MX/NOPB
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details