The LM158AJRLQMLV is a low power dual operational amplifier in an 8-pin TO-99 package, designed for operation from single or dual supplies ranging from ±1.5V to ±16V or 3V to 32V. It features a unity gain bandwidth of 1 MHz, a typical supply current drain of 500 μA, and an input offset voltage of 2 mV. The device is radiation tolerant with a high dose rate of 100 krad(Si) and is ELDRS-free at that level. Operating temperature range is -55°C to +125°C. Input common-mode voltage range includes ground, and output voltage swing extends to within 1.5 V of the supply rails. The package weight is 1,000 mg. It is qualified for space and military applications with full temperature range testing.
Low Power Dual Operational Amplifier 8-CDIP -55 to 125
SPACE-GRADE, DUAL, 32-V, 700-KHZ
General Purpose Amplifier 2 Circuit Push-Pull 8-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM158AJRLQMLV | LM158AJRLQMLV | LM158AJRLQMLV |
| Product Name | LM158QML-SP Low Power Dual Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | CDIP,CFP,DIESALE,TO-99 | Through Hole | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) |
| Supply Voltage (VS) | 3 volts | ||
| Slew Rate | 3.00E-7 V/µs | 0.3000 V/µs | |
| Life Cycle Stage | Active | Active |