The LM158AH is a low-power, dual-operational amplifier in an 8-pin TO-99 package, measuring 9.08 mm × 9.09 mm, designed for operation from single supplies of 3 V to 32 V or dual supplies of ±1.5 V to ±16 V. It features unity gain bandwidth of 1 MHz, a DC voltage gain of 100 dB, and a supply current drain of 500 μA. The input common-mode voltage range includes ground, and the output can swing to ground. It operates from -55°C to 125°C with internally compensated frequency response and an input offset voltage of 2 mV.
Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
Dual Op Amp, 1MHz GBW, 16V, TO-99-8, Bipolar IC Product overview: LM158AH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AH can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit TO-99-8
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, MBCY8
Manufacturer: Texas Instruments
Win Source Part Number: 082594-LM158AH
Packaging: Bulk
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit TO-99-8
Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
IC OPAMP GP 2 CIRCUIT TO99-8
IC OPAMP GP 2 CIRCUIT TO99-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM158AH | 687-LM158AH | 296-38989-ND | LM158AH | 082594-LM158AH | LM158AH | LM158AH | LM158AH | LM158AH |
| Product Name | LM158-N Low Power Dual Operational Amplifier | Dual 1MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AH | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | ||||||
| VOS | 2 millivolts | 1 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |