The LM158AH-SMD is a low power dual operational amplifier in a TO-99 package, rated for operation from -55°C to +125°C. It features internally frequency compensation for unity gain, a 1 MHz bandwidth, a 100 dB DC voltage gain, and operates on a single supply from 3 V to 32 V or dual supplies from ±1.5 V to ±16 V. The device draws 500 μA supply current, independent of supply voltage, with an input offset voltage of 2 mV and common-mode input range including ground. The output can swing to within 1.5 V of the supply rails. The part meets radiation specifications of 100 krad(Si) for high dose rate and is ELDRS-free. Thermal resistance is 155°C/W in still air and 80°C/W with 500 CFM airflow. The package weighs 1,000 mg.
Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM158AH-SMD |
| Product Name | LM158QML Low Power Dual Operational Amplifier |