Texas Instruments LM158A Dual General Purpose Bipolar Operational Amplifier LM158AFKB

Description
Dual General Purpose Bipolar Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Dual General Purpose Bipolar Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM158A Dual General Purpose Bipolar Operational Amplifier - LM158AFKB - Texas Instruments
Dallas, TX, United States
LM158A Dual General Purpose Bipolar Operational Amplifier
LM158AFKB
LM158A Dual General Purpose Bipolar Operational Amplifier LM158AFKB
Dual General Purpose Bipolar Operational Amplifier 20-LCCC -55 to 125

Dual General Purpose Bipolar Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Operational Amplifier IC
687-LM158AFKB
Dual Operational Amplifier IC 687-LM158AFKB
Dual General Purpose Bipolar Operational Amplifier 20-LCCC -55 to 125 Product overview: LM158AFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AFKB can be used for catalog matching and distributor lookup.

Dual General Purpose Bipolar Operational Amplifier 20-LCCC -55 to 125 Product overview: LM158AFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AFKB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AFKB - 1221895-LM158AFKB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AFKB
1221895-LM158AFKB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AFKB 1221895-LM158AFKB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221895-LM158AFKB Packaging: Rail/Tube Length: 8.89 mm Number of Elements: 2 Thickness: 1.83 mm Height: 2.03 mm Slew Rate: 0.3 V/µs Gain Bandwidth Product: 700 kHz Number of Channels: 2 Number of Pins: 20 Common Mode Rejection Ratio: 70 dB Input Bias Current: 50 nA Width: 8.89 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 32 V Min Supply Voltage: 3 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 1.5 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221895-LM158AFKB
Packaging: Rail/Tube
Length: 8.89 mm
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Slew Rate: 0.3 V/µs
Gain Bandwidth Product: 700 kHz
Number of Channels: 2
Number of Pins: 20
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 50 nA
Width: 8.89 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 32 V
Min Supply Voltage: 3 V
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 1.5 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 2 mV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM158AFKB 687-LM158AFKB 1221895-LM158AFKB
Product Name LM158A Dual General Purpose Bipolar Operational Amplifier Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AFKB
VOS 2 millivolts 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Package Type CDIP,LCCC Rail/Tube
Supply Voltage (VS) 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers