Quadruple operational amplifier in a 14-pin CFP package, with an operating temperature range of -55°C to +125°C, supply voltage range of 3V to 36V, input offset voltage maximum of 7mV, input bias current of 250nA maximum, and ESD rating of 2kV (HBM) and 1.5kV (CDM).
Quadruple Operational Amplifier 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM124WB |
| Product Name | LM124M Quadruple Operational Amplifier |
| VOS | 3 millivolts |