The LM124JB is a quadruple operational amplifier in a 14-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to +125°C. It features a supply voltage range of 3V to 36V, an input offset voltage maximum of 7mV, an input bias current of 20nA (typical) to 250nA (maximum), and an ESD rating of 2kV (HBM). The device includes integrated EMI and RF filters, a common-mode input range that includes the negative supply, and is unity-gain stable. It is a drop-in replacement for all versions of the LM324, LM224, and LM124 series.
Quadruple Operational Amplifier 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1196803-LM124JB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM124JB | 1196803-LM124JB |
| Product Name | LM124M Quadruple Operational Amplifier | Electronic Surplus - LM124JB |
| VOS | 3 millivolts |