Texas Instruments INA114 Precision Instrumentation Amplifier INA114BPG4

Description
Precision Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet
Description
Precision Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA114 Precision Instrumentation Amplifier - INA114BPG4 - Texas Instruments
Dallas, TX, United States
INA114 Precision Instrumentation Amplifier
INA114BPG4
INA114 Precision Instrumentation Amplifier INA114BPG4
Precision Instrumentation Amplifier 8-PDIP

Precision Instrumentation Amplifier 8-PDIP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA114BPG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA114BPG4-ND
Instrumentation, Op Amps, Buffer Amps INA114BPG4-ND
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA114BPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA114BPG4
Instrumentation, OP Amps, Buffer Amps INA114BPG4
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA114BPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA114BPG4
Instrumentation, OP Amps, Buffer Amps INA114BPG4
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114BPG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA114BPG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA114BPG4
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA114BPG4 INA114BPG4-ND INA114BPG4 INA114BPG4 INA114BPG4
Product Name INA114 Precision Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Linear Comparator IC - 692-AMC22C12DR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers