Texas Instruments PMIC - PMIC - Power Management - Specialized - LM10502TLE/NOPB LM10502TLE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923057-LM10502TLE/NO PB Operating Temperature Range: -30°C ~ 85°C Features: Solid State Drives (SSD) PMIC 25-DSBGA Package: 25-WFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: LM10502 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40148-2, 296-40148-6, 296-40148-6-ND, LM10502TLE/NOPB-ND, -296-40148-1-ND, 296-LM10502TLE/NOPBD KR, 296-40148-2-ND, 296-40148-1-ND, 296-LM10502TLE/NOPBC T, 296-40148-1, 296-LM10502TLE/NOPBT R
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923057-LM10502TLE/NO PB Operating Temperature Range: -30°C ~ 85°C Features: Solid State Drives (SSD) PMIC 25-DSBGA Package: 25-WFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: LM10502 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40148-2, 296-40148-6, 296-40148-6-ND, LM10502TLE/NOPB-ND, -296-40148-1-ND, 296-LM10502TLE/NOPBD KR, 296-40148-2-ND, 296-40148-1-ND, 296-LM10502TLE/NOPBC T, 296-40148-1, 296-LM10502TLE/NOPBT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM10502TLE/NOPB - 923057-LM10502TLE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM10502TLE/NOPB
923057-LM10502TLE/NOPB
PMIC - PMIC - Power Management - Specialized - LM10502TLE/NOPB 923057-LM10502TLE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923057-LM10502TLE/NO PB Operating Temperature Range: -30°C ~ 85°C Features: Solid State Drives (SSD) PMIC 25-DSBGA Package: 25-WFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: LM10502 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40148-2, 296-40148-6, 296-40148-6-ND, LM10502TLE/NOPB-ND, -296-40148-1-ND, 296-LM10502TLE/NOPBD KR, 296-40148-2-ND, 296-40148-1-ND, 296-LM10502TLE/NOPBC T, 296-40148-1, 296-LM10502TLE/NOPBT R

Manufacturer: Texas Instruments
Win Source Part Number: 923057-LM10502TLE/NOPB
Operating Temperature Range: -30°C ~ 85°C
Features: Solid State Drives (SSD) PMIC 25-DSBGA
Package: 25-WFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM10502
Categories: Integrated Circuits (ICs)
Case / Package: 25-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40148-2, 296-40148-6, 296-40148-6-ND, LM10502TLE/NOPB-ND, -296-40148-1-ND, 296-LM10502TLE/NOPBDKR, 296-40148-2-ND, 296-40148-1-ND, 296-LM10502TLE/NOPBCT, 296-40148-1, 296-LM10502TLE/NOPBTR

Buy Now Datasheet
Power Management - Specialized - LM10502TLE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM10502TLE/NOPB
Power Management - Specialized LM10502TLE/NOPB
Solid State Drives (SSD) PMIC 25-DSBGA

Solid State Drives (SSD) PMIC 25-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 923057-LM10502TLE/NOPB LM10502TLE/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM10502TLE/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details