Operational Amplifier 8-TO-99 -55 to 125
Operational Amplifier, 1 Func, 2000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 1 Func, 2000uV Offset-Max, BIPolar, MBCY8
General Purpose Amplifier 1 Circuit TO-99-8
Op Amp IC | 1MHz BW | 3mV Offset | 8-Pin Metal Can | Military Product overview: LM101AH from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM101AH can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082563-LM101AH
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 1.8mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Operational Amplifier 8-TO-99 -55 to 125
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
General Purpose Amplifier 1 Circuit TO-99-8
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM101AH | LM101AH | 296-41155-ND | 687-LM101AH | 082563-LM101AH | LM101AH | LM101AH | LM101AH | LM101AH |
| Product Name | LM101A-N Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM101AH | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 44 volts | 10 to 44 volts | 10 volts | ||||||
| VOS | 2 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | ||||
| Input Voltage Noise (Vn) | 15 nV/rt.Hz |