Texas Instruments Low-Power Dual Operational Amplifier IC LF442MH/883

Description
Dual Low Power JFET Input Operational Amplifier 8-TO-99 -55 to 125 Product overview: LF442MH/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442MH/883 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Low Power JFET Input Operational Amplifier 8-TO-99 -55 to 125 Product overview: LF442MH/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442MH/883 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Dual Operational Amplifier IC - 687-LF442MH/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-LF442MH/883
Low-Power Dual Operational Amplifier IC 687-LF442MH/883
Dual Low Power JFET Input Operational Amplifier 8-TO-99 -55 to 125 Product overview: LF442MH/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442MH/883 can be used for catalog matching and distributor lookup.

Dual Low Power JFET Input Operational Amplifier 8-TO-99 -55 to 125 Product overview: LF442MH/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF442MH/883 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442MH/883 - 1196755-LF442MH/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442MH/883
1196755-LF442MH/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442MH/883 1196755-LF442MH/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196755-LF442MH/883 Number of Elements: 2 Slew Rate: 1 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 8 Output Current: 6.8 mA Common Mode Rejection Ratio: 70 dB Input Bias Current: 100 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-99 Alternative Parts (Cross-Reference): LF442MH883; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Dual Supply Voltage: 18 V Power Supply Rejection Ratio (PSRR): 70 dB Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196755-LF442MH/883
Number of Elements: 2
Slew Rate: 1 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Number of Pins: 8
Output Current: 6.8 mA
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 100 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TO-99
Alternative Parts (Cross-Reference): LF442MH883;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 18 V
Power Supply Rejection Ratio (PSRR): 70 dB
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LF442MH/883 1196755-LF442MH/883
Product Name Low-Power Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF442MH/883
Slew Rate 1 V/µs 1 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Package Type Rail/Tube TO-99
Standards RoHS
Unlock Full Specs
to access all available technical data