Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+ AD611JH/+

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859553-AD611JH/+ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859553-AD611JH/+ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+ - 859553-AD611JH/+ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+
859553-AD611JH/+
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+ 859553-AD611JH/+
Manufacturer: Analog Devices Inc. Win Source Part Number: 859553-AD611JH/+ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859553-AD611JH/+
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - TO-99
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD611JH/+
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD611JH/+
IC OPAMP GP 1 CIRCUIT TO99

IC OPAMP GP 1 CIRCUIT TO99

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 859553-AD611JH/+ AD611JH/+
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD640TD/883B - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 350 MHz
View Details
Op Amps - 7122823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers