The LF412ACN is a low-offset, low-drift dual JFET input operational amplifier in a PDIP package measuring 9.59mm by 6.35mm. It features an internal trimmed offset voltage of 1mV maximum, an offset voltage drift of 7 µV/°C typical, a gain bandwidth of 3MHz minimum, a slew rate of 10V/µs minimum, and a supply current of 1.8mA per amplifier. The device operates from 0°C to 70°C and is pin compatible with the LM1558.
Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-PDIP 0 to 70
J-FET Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1196139-LF412ACN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 3.6mA
Amplifier Type: J-FET
Slew Rate: 15V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Family Part Number: LF412
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 44V, ±5V ~ 22V
Dual Op Amp, 4MHz BW, 1mV Vos, 22V, PDIP-8 Product overview: LF412ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412ACN can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF412ACN | LF412ACN-ND | 1196139-LF412ACN | 687-LF412ACN | LF412ACN | LF412ACN | LF412ACN |
| Product Name | LF412-N Low Offset, Low Drift Dual JFET Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412ACN | Dual 4MHz 22V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 10 to 45 volts | 10 to 44 volts | 22 volts | 10 volts | |||
| VOS | 1 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 3800 microamps | ||||||
| CMRR | 80 dB | ||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |