LF411CDG4 is a JFET-input operational amplifier in an 8-pin SOIC package, designed for low input bias current, low noise, and high input impedance applications such as high-speed integrators and sample-and-hold circuits. It operates from 0°C to 70°C with a supply voltage range of ±3.5V to ±18V, a slew rate of 0.5 V/µs, and a typical supply current of 560 µA. The device has a typical input offset voltage of 2 mV and input bias current of 50 pA at 25°C. The package dimensions are 6.4 mm × 5.2 mm × 2.1 mm, with a carrier tape pitch of 8 mm and reel diameter of 330 mm.
Precision JFET-input Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LF411CDG4 |
| Product Name | LF411 Precision JFET-input Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 3400 microamps |
| CMRR | 70 dB |