Texas Instruments LF347-N Wide Bandwidth Quad JFET Input Operational Amplifiers LF347N/NOPB

Description
Wide Bandwidth Quad JFET Input Operational Amplifiers 14-PDIP 0 to 70
Request a Quote
Description
Wide Bandwidth Quad JFET Input Operational Amplifiers 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LF347N/NOPB is a quad JFET input operational amplifier in a 14-pin PDIP package, designed for applications requiring low input bias current, high input impedance, and wide bandwidth. It operates over a commercial temperature range of 0°C to 70°C, with a supply current of 7.2 mA, a gain-bandwidth product of 4 MHz, and a slew rate of 13 V/μs. The device features an input offset voltage of up to 10 mV and input bias current of up to 200 pA at 25°C. The package dimensions match the PDIP (N) format with a tube packing of 25 units per tube.

Datasheet Summary
Powered by GS/AI

The LF347N/NOPB is a quad JFET input operational amplifier in a 14-pin PDIP package, designed for applications requiring low input bias current, high input impedance, and wide bandwidth. It operates over a commercial temperature range of 0°C to 70°C, with a supply current of 7.2 mA, a gain-bandwidth product of 4 MHz, and a slew rate of 13 V/μs. The device features an input offset voltage of up to 10 mV and input bias current of up to 200 pA at 25°C. The package dimensions match the PDIP (N) format with a tube packing of 25 units per tube.

Suppliers

Company
Product
Description
Supplier Links
LF347-N Wide Bandwidth Quad JFET Input Operational Amplifiers - LF347N/NOPB - Texas Instruments
Dallas, TX, United States
LF347-N Wide Bandwidth Quad JFET Input Operational Amplifiers
LF347N/NOPB
LF347-N Wide Bandwidth Quad JFET Input Operational Amplifiers LF347N/NOPB
Wide Bandwidth Quad JFET Input Operational Amplifiers 14-PDIP 0 to 70

Wide Bandwidth Quad JFET Input Operational Amplifiers 14-PDIP 0 to 70

Buy Now Datasheet
Op Amps - 1977185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977185
Op Amps 1977185
Texas Instruments LF347N/NOPB

Texas Instruments LF347N/NOPB

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-38970-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38970-5-ND
Instrumentation, Op Amps, Buffer Amps 296-38970-5-ND
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 4MHz 13V DIP Operational Amplifier IC
687-LF347N/NOPB
Quad 4MHz 13V DIP Operational Amplifier IC 687-LF347N/NOPB
Quad JFET Op Amp, 4MHz BW, 13V/µs SR, 70dB CMRR, DIP Product overview: LF347N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347N/NOPB can be used for catalog matching and distributor lookup.

Quad JFET Op Amp, 4MHz BW, 13V/µs SR, 70dB CMRR, DIP Product overview: LF347N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347N/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LF347N/NOPB - 1196096-LF347N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LF347N/NOPB
1196096-LF347N/NOPB
Electronic Surplus - LF347N/NOPB 1196096-LF347N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1196096-LF347N/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: J-FET Current - Input Bias: 50pA Voltage - Input Offset: 3mV Family Name: LF347 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 4MHz Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V Alternative Parts (Cross-Reference): LM348N; MC34084P; MC34004N; Introduction Date: December 01, 1994 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1196096-LF347N/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: J-FET
Current - Input Bias: 50pA
Voltage - Input Offset: 3mV
Family Name: LF347
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 4MHz
Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V
Alternative Parts (Cross-Reference): LM348N; MC34084P; MC34004N;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LF347N/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 13000uV Offset-Max, BIPolar, PDIP14

Operational Amplifier, 4 Func, 13000uV Offset-Max, BIPolar, PDIP14

Supplier's Site Datasheet
 - LF347N/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 13000uV Offset-Max, BIPolar, PDIP14

Operational Amplifier, 4 Func, 13000uV Offset-Max, BIPolar, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LF347N/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF347N/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LF347N/NOPB
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347N/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF347N/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF347N/NOPB
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Op-Amp, Quad, 4Mhz, 13V/us, Dip-14; No. Of Amplifiers Texas Instruments - 28AH2762 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 4Mhz, 13V/us, Dip-14; No. Of Amplifiers Texas Instruments
28AH2762
Op-Amp, Quad, 4Mhz, 13V/us, Dip-14; No. Of Amplifiers Texas Instruments 28AH2762
OP-AMP, QUAD, 4MHZ, 13V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, QUAD, 4MHZ, 13V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LF347N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF347N/NOPB
Instrumentation, OP Amps, Buffer Amps LF347N/NOPB
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LF347N/NOPB
Operational Amplifiers - Op Amps LF347N/NOPB
Operational Amplifiers - Op Amps WIDE BW QUAD JFET INPUT OP AMP

Operational Amplifiers - Op Amps WIDE BW QUAD JFET INPUT OP AMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LF347N/NOPB 1977185 296-38970-5-ND 687-LF347N/NOPB 1196096-LF347N/NOPB LF347N/NOPB LF347N/NOPB LF347N/NOPB 28AH2762 LF347N/NOPB LF347N/NOPB
Product Name LF347-N Wide Bandwidth Quad JFET Input Operational Amplifiers Op Amps Instrumentation, Op Amps, Buffer Amps Quad 4MHz 13V DIP Operational Amplifier IC Electronic Surplus - LF347N/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Quad, 4Mhz, 13V/us, Dip-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 8 to 36 volts -18 to 18 volts
VOS 5 millivolts 5 millivolts
GBW 4 MHz 4 MHz
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers