Texas Instruments Standard Linear and Logic Inductance To Digital Conv, Spi, Vson-10; Product Range Texas Instruments LDC1101DRCT

Description
INDUCTANCE TO DIGITAL CONV, SPI, VSON-10; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.46V; Analogue Supply Voltage Min:1.71V; Eddy Current Loss (Rp) Resolution:16bit; Inductance RoHS Compliant: Yes
Description
INDUCTANCE TO DIGITAL CONV, SPI, VSON-10; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.46V; Analogue Supply Voltage Min:1.71V; Eddy Current Loss (Rp) Resolution:16bit; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance To Digital Conv, Spi, Vson-10; Product Range Texas Instruments - 29AH6083 - Newark, An Avnet Company
Chicago, IL, United States
Inductance To Digital Conv, Spi, Vson-10; Product Range Texas Instruments
29AH6083
Inductance To Digital Conv, Spi, Vson-10; Product Range Texas Instruments 29AH6083
INDUCTANCE TO DIGITAL CONV, SPI, VSON-10; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.46V; Analogue Supply Voltage Min:1.71V; Eddy Current Loss (Rp) Resolution:16bit; Inductance RoHS Compliant: Yes

INDUCTANCE TO DIGITAL CONV, SPI, VSON-10; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.46V; Analogue Supply Voltage Min:1.71V; Eddy Current Loss (Rp) Resolution:16bit; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Current Loop Converters
Product Number 29AH6083
Product Name Inductance To Digital Conv, Spi, Vson-10; Product Range Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval CSA, FM, CE
View Details
Data Acquisition Module - STEMlab 125-14 ISO17025 - Red Pitaya, d.o.o.
Specs
Excitation Voltage (optional feature); Current (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
User Interface Hand-held Programmer; Computer Programmable
View Details
 - 0922 UEM 041 - Lumberg Automation - A Belden Brand
Lumberg Automation - A Belden Brand
Specs
Form Factor Module
User Interface None
Agency Approval UL Listed
View Details
Single Axis Signal Conditioner - SA40072 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Excitation Voltage
Form Factor PC Board
Channels 1 #
View Details