Status Instruments, Inc. Process Signal Isolator SEM1000

Description
The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There is also a loop 'splitter' which produces two completely isolated outputs from a single input. Various special applications can be realised such as loop boosting and driving into 900 ohms from a barrier protected IS circuit, using the SEM1020 low cost version. The small size of the SEM1000 series enables many more units to now be installed in the same physical space. Their high accuracy permits the addition of isolation to systems without significantly degrading the overall system performance. The zero and span adjustment potentiometers can be used to remove any system errors.
Description
The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There is also a loop 'splitter' which produces two completely isolated outputs from a single input. Various special applications can be realised such as loop boosting and driving into 900 ohms from a barrier protected IS circuit, using the SEM1020 low cost version. The small size of the SEM1000 series enables many more units to now be installed in the same physical space. Their high accuracy permits the addition of isolation to systems without significantly degrading the overall system performance. The zero and span adjustment potentiometers can be used to remove any system errors.
Datasheet
Datasheet Summary
Powered by GS/AI

The SEM1000 is a loop-powered process signal isolator designed for integration into (4 to 20) mA current loops. It provides galvanic isolation with a flash test rating of 500 V DC and is capable of driving loads up to 300 Ω. The device features high accuracy at 0.05% and requires no user adjustments during commissioning, although minor calibration can be performed via front panel potentiometers. It is protected against reverse connection and has a maximum loop supply voltage of 35 V. The SEM1000 operates within an ambient temperature range of 0 to 70 °C and is constructed from grey polyamide, suitable for snap-on mounting on DIN rails. Its compact dimensions of 60 x 60 x 12.5 mm allow for efficient use of space in installations.

Datasheet Summary
Powered by GS/AI

The SEM1000 is a loop-powered process signal isolator designed for integration into (4 to 20) mA current loops. It provides galvanic isolation with a flash test rating of 500 V DC and is capable of driving loads up to 300 Ω. The device features high accuracy at 0.05% and requires no user adjustments during commissioning, although minor calibration can be performed via front panel potentiometers. It is protected against reverse connection and has a maximum loop supply voltage of 35 V. The SEM1000 operates within an ambient temperature range of 0 to 70 °C and is constructed from grey polyamide, suitable for snap-on mounting on DIN rails. Its compact dimensions of 60 x 60 x 12.5 mm allow for efficient use of space in installations.

Suppliers

Company
Product
Description
Supplier Links
Process Signal Isolator - SEM1000 - Status Instruments, Inc.
Somerset, NJ, United States
Process Signal Isolator
SEM1000
Process Signal Isolator SEM1000
The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There is also a loop 'splitter' which produces two completely isolated outputs from a single input. Various special applications can be realised such as loop boosting and driving into 900 ohms from a barrier protected IS circuit, using the SEM1020 low cost version. The small size of the SEM1000 series enables many more units to now be installed in the same physical space. Their high accuracy permits the addition of isolation to systems without significantly degrading the overall system performance. The zero and span adjustment potentiometers can be used to remove any system errors.

The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There
is also a loop 'splitter' which produces two completely isolated outputs from a single input.

Various special applications can be realised such as loop boosting and driving into 900 ohms from a barrier protected IS circuit, using the SEM1020 low cost version.

The small size of the SEM1000 series enables many more units to now be installed in the same physical space.

Their high accuracy permits the addition of isolation to systems without significantly degrading the overall system performance. The zero and span adjustment potentiometers can be used to remove any system errors.

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Signal Conditioners
Product Number SEM1000
Product Name Process Signal Isolator
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details