Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - L293DN L293DN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1194153-L293DN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor Drive & Control, Power Management
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1194153-L293DN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor Drive & Control, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - L293DN - 1194153-L293DN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - L293DN
1194153-L293DN
Interface - Interface - Drivers, Receivers, Transceivers - L293DN 1194153-L293DN
Manufacturer: Texas Instruments Win Source Part Number: 1194153-L293DN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor Drive & Control, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1194153-L293DN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Power Management

Buy Now
Interface Transceiver IC - 710-L293DN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-L293DN
Interface Transceiver IC 710-L293DN
HALF BRIDGE BASED PERIPHERAL DRI Product overview: L293DN from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L293DN can be used for catalog matching and distributor lookup.

HALF BRIDGE BASED PERIPHERAL DRI Product overview: L293DN from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L293DN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1194153-L293DN 710-L293DN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - L293DN Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver/register; 3-state - 74ALVCH16646DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details