Texas Instruments Flip Flops JM54ACT574SRA-R

Description
54ACT574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - 5962R8960101SRA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54ACT574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - 5962R8960101SRA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM54ACT574SRA-R - Rochester Electronics
Newburyport, MA, United States
54ACT574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - 5962R8960101SRA) - SPACE-LEVEL LOGIC

54ACT574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - 5962R8960101SRA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Flip Flops - JM54ACT574SRA-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM54ACT574SRA-R
Integrated Circuits (ICs) - Logic - Flip Flops JM54ACT574SRA-R
54ACT574 - OCTAL D-TYPE FLIP-FLO

54ACT574 - OCTAL D-TYPE FLIP-FLO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number JM54ACT574SRA-R JM54ACT574SRA-R JM54ACT574SRA-R
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT273CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Single D-type flip-flop; positive-edge trigger - 74AHC1G79GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers