Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops JM54AC74SYA-RH

Description
54AC74 - Dual D Flip-Flop - (SMD - JM38510R75302SYA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54AC74 - Dual D Flip-Flop - (SMD - JM38510R75302SYA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM54AC74SYA-RH - Rochester Electronics
Newburyport, MA, United States
54AC74 - Dual D Flip-Flop - (SMD - JM38510R75302SYA) - SPACE-LEVEL LOGIC

54AC74 - Dual D Flip-Flop - (SMD - JM38510R75302SYA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM54AC74SYA-RH
Integrated Circuits (ICs) - Logic - Flip Flops JM54AC74SYA-RH
54AC74 - DUAL D FLIP-FLOP - (SMD

54AC74 - DUAL D FLIP-FLOP - (SMD

Supplier's Site
Flip Flops - JM54AC74SYA-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
JM54AC74SYA-RH
Flip Flops JM54AC74SYA-RH
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number JM54AC74SYA-RH JM54AC74SYA-RH JM54AC74SYA-RH
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS379DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 1727-3455-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details