Texas Instruments Flip Flops JM54AC574SRA-RH

Description
54AC574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - JM38510R75604SRA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54AC574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - JM38510R75604SRA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM54AC574SRA-RH - Rochester Electronics
Newburyport, MA, United States
54AC574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - JM38510R75604SRA) - SPACE-LEVEL LOGIC

54AC574 - Octal D-Type Flip-Flop with TRI-STATE Outputs - (SMD - JM38510R75604SRA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Flip Flops - JM54AC574SRA-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM54AC574SRA-RH
Integrated Circuits (ICs) - Logic - Flip Flops JM54AC574SRA-RH
54AC574 - OCTAL D-TYPE FLIP-FLOP

54AC574 - OCTAL D-TYPE FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number JM54AC574SRA-RH JM54AC574SRA-RH JM54AC574SRA-RH
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details