Texas Instruments SN54HC163 Synchronous 4-Bit Binary Counters JM38510/66304BEA

Description
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125
Request a Quote
Description
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HC163 is a synchronous 4-bit binary counter designed for high-speed counting applications. It operates within a wide voltage range of 2 V to 6 V and features low power consumption with a maximum ICC of 80 µA. The device can drive up to 10 LSTTL loads and has a typical propagation delay (tpd) of 14 ns with a ±4-mA output drive at 5 V. This counter is fully programmable, allowing presetting to any value between 0 and 15. It includes synchronous clear functionality, which resets the outputs to low after the next clock pulse when the clear input is activated. The internal carry look-ahead circuitry facilitates cascading for n-bit synchronous applications without additional gating, making it suitable for complex counting tasks. The SN54HC163 is available in a CDIP package with an operating temperature range of -55°C to 125°C, making it suitable for various industrial and military applications.

Datasheet Summary
Powered by GS/AI

The SN54HC163 is a synchronous 4-bit binary counter designed for high-speed counting applications. It operates within a wide voltage range of 2 V to 6 V and features low power consumption with a maximum ICC of 80 µA. The device can drive up to 10 LSTTL loads and has a typical propagation delay (tpd) of 14 ns with a ±4-mA output drive at 5 V. This counter is fully programmable, allowing presetting to any value between 0 and 15. It includes synchronous clear functionality, which resets the outputs to low after the next clock pulse when the clear input is activated. The internal carry look-ahead circuitry facilitates cascading for n-bit synchronous applications without additional gating, making it suitable for complex counting tasks. The SN54HC163 is available in a CDIP package with an operating temperature range of -55°C to 125°C, making it suitable for various industrial and military applications.

Suppliers

Company
Product
Description
Supplier Links
SN54HC163 Synchronous 4-Bit Binary Counters - JM38510/66304BEA - Texas Instruments
Dallas, TX, United States
SN54HC163 Synchronous 4-Bit Binary Counters
JM38510/66304BEA
SN54HC163 Synchronous 4-Bit Binary Counters JM38510/66304BEA
Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125

Synchronous 4-Bit Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/66304BEA - Rochester Electronics
Newburyport, MA, United States
54HC163 Synchronous 4-Bit Binary Counters

54HC163 Synchronous 4-Bit Binary Counters

Supplier's Site Datasheet
Counters, Dividers - JM38510/66304BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
JM38510/66304BEA
Counters, Dividers JM38510/66304BEA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
JM38510/66304BEA
Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/66304BEA
SYNCHRONOUS 4-BIT BINARY COUNTER

SYNCHRONOUS 4-BIT BINARY COUNTER

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number JM38510/66304BEA JM38510/66304BEA JM38510/66304BEA JM38510/66304BEA
Product Name SN54HC163 Synchronous 4-Bit Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,CFP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BEE4 - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
9 suppliers