Dual 4-input positive-NAND gates in a 14-pin ceramic dual in-line package (CDIP), characterized for operation over the temperature range of -55°C to 125°C, with a supply voltage of 4.5 V to 5.5 V and low-level output current of up to 8 mA under standard conditions.
Dual 4-Input Positive-NAND Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | JM38510/37003B2A |
| Product Name | SN54ALS20A Dual 4-Input Positive-NAND Gates |
| Gate Type | NAND |