Dual 4-bit binary counters in a 14-pin CFP (W) or CDIP (J) package with an operating temperature range of -55°C to 125°C.
Dual 4-Bit Binary Counters 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | JM38510/32702SCA |
| Product Name | SN54LS393-SP Dual 4-Bit Binary Counters |
| Supply Voltage | 5.25 |
| Package Type | CDIP,CFP |
| Logic Family | LS |
| Number of Stages (Bits) | 4 bits |