The SN54LS125A is a quadruple bus buffer gate featuring three-state outputs, designed to provide low impedance characteristics typical of TTL outputs. This device is capable of driving heavily loaded bus lines without the need for external pull-up resistors when enabled. Each channel has separate control, allowing for flexible operation; outputs are disabled when the control input (G) is high for the '125 and 'LS125A devices, and low for the '126 and 'LS126A devices. The SN54LS125A is available in a CFP (W) package and operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including those requiring high reliability.
Quadruple Bus Buffer Gates With 3-State Outputs 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | JM38510/32301BDA |
| Product Name | SN54LS125A Quadruple Bus Buffer Gates With 3-State Outputs |
| Technology | LS |