The SN54LS08-SP is a quadruple 2-input positive-AND gate designed by Texas Instruments. It features four independent AND gates, each capable of accepting two inputs and providing a single output. The device operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including military and aerospace environments. The part number JM38510/31004SCA is packaged in a 14-pin CDIP configuration and is available in production quantities. This component is ideal for engineers looking for reliable logic gate solutions in demanding conditions.
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
AND Gate, LS Series, 4-Func, 2-Input, TTL, CDIP14
IC GATE AND 4CH 2-INP 14CDIP
AND Gate IC 4 Channel 14-CDIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/31004SCA | JM38510/31004SCA | JM38510/31004SCA | JM38510/31004SCA | JM38510/31004SCA |
| Product Name | SN54LS08-SP Quadruple 2-Input Positive-AND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND Gate | |
| Logic Family | LS | TTL | |||
| Propagation Delay | 20 ns | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |