Texas Instruments SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp JM38510/30203BCA

Description
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp - JM38510/30203BCA - Texas Instruments
Dallas, TX, United States
SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp
JM38510/30203BCA
SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp JM38510/30203BCA
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - JM38510/30203BCA - 1191659-JM38510/30203BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/30203BCA
1191659-JM38510/30203BCA
Logic - Logic - Gates and Inverters - JM38510/30203BCA 1191659-JM38510/30203BCA
Manufacturer: Texas Instruments Win Source Part Number: 1191659-JM38510/3020 3BCA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191659-JM38510/30203BCA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125 Product overview: JM38510/30203BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/30203BCA can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125 Product overview: JM38510/30203BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/30203BCA can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - JM38510/30203BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/30203BCA
Gates and Inverters JM38510/30203BCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/30203BCA 1191659-JM38510/30203BCA 705-JM38510/30203BCA JM38510/30203BCA
Product Name SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp Logic - Logic - Gates and Inverters - JM38510/30203BCA Logic IC Gates and Inverters
Gate Type Buffer/Driver; NAND NOT Buffer/Driver; NAND; NAND GATE
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers