The JM38510/30009BDA is an 8-input positive-NAND gate in a 14-pin CFP package with an operating temperature range of -55 to 125 °C.
8-Input Positive-NAND Gates 14-CFP -55 to 125
NAND Gate, LS Series, 1-Func, 8-Input, TTL, CDFP14
Manufacturer: Texas Instruments
Win Source Part Number: 1191656-JM38510/3000
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
8-Input Positive-NAND Gates 14-CFP -55 to 125 Product overview: JM38510/30009BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/30009BDA
IC GATE NAND 8-INP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/30009BDA | JM38510/30009BDA | 1191656-JM38510/30009BDA | 705-JM38510/30009BDA | JM38510/30009BDA | JM38510/30009BDA |
| Product Name | SN54LS30 8-Input Positive-NAND Gates | Logic - Logic - Gates and Inverters - JM38510/30009BDA | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT | NAND; NAND GATE | ||
| Logic Family | LS | TTL | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |