Texas Instruments CD4081B-MIL CMOS Quad 2-Input AND Gate JM38510/17001BCA

Description
CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4081B-MIL CMOS Quad 2-Input AND Gate - JM38510/17001BCA - Texas Instruments
Dallas, TX, United States
CD4081B-MIL CMOS Quad 2-Input AND Gate
JM38510/17001BCA
CD4081B-MIL CMOS Quad 2-Input AND Gate JM38510/17001BCA
CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125

CMOS Quad 2-Input AND Gate 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - JM38510/17001BCA - 1191653-JM38510/17001BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/17001BCA
1191653-JM38510/17001BCA
Logic - Logic - Gates and Inverters - JM38510/17001BCA 1191653-JM38510/17001BCA
Manufacturer: Texas Instruments Win Source Part Number: 1191653-JM38510/1700 1BCA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191653-JM38510/17001BCA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
AND Gate 4-Element 2-IN CMOS 14-Pin CDIP Tube Product overview: JM38510/17001BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/17001BCA can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN CMOS 14-Pin CDIP Tube Product overview: JM38510/17001BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/17001BCA can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - JM38510/17001BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/17001BCA
Gates and Inverters JM38510/17001BCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/17001BCA 1191653-JM38510/17001BCA 705-JM38510/17001BCA JM38510/17001BCA
Product Name CD4081B-MIL CMOS Quad 2-Input AND Gate Logic - Logic - Gates and Inverters - JM38510/17001BCA Logic IC Gates and Inverters
Gate Type AND NOT AND GATE
Supply Voltage 3V; 10 18V
Logic Family CD4000 CMOS
Propagation Delay 250 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details