Texas Instruments SN5438 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp JM38510/00303BCA

Description
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5438 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp - JM38510/00303BCA - Texas Instruments
Dallas, TX, United States
SN5438 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp
JM38510/00303BCA
SN5438 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp JM38510/00303BCA
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/00303BCA - Rochester Electronics
Newburyport, MA, United States
NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, CDIP14

NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, CDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - JM38510/00303BCA - 1191615-JM38510/00303BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/00303BCA
1191615-JM38510/00303BCA
Logic - Logic - Gates and Inverters - JM38510/00303BCA 1191615-JM38510/00303BCA
Manufacturer: Texas Instruments Win Source Part Number: 1191615-JM38510/0030 3BCA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191615-JM38510/00303BCA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates with open-collector outputs 14-CDIP -55 to 125 Product overview: JM38510/00303BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/00303BCA can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates with open-collector outputs 14-CDIP -55 to 125 Product overview: JM38510/00303BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/00303BCA can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - JM38510/00303BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/00303BCA
Gates and Inverters JM38510/00303BCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/00303BCA JM38510/00303BCA 1191615-JM38510/00303BCA 705-JM38510/00303BCA JM38510/00303BCA
Product Name SN5438 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp Logic - Logic - Gates and Inverters - JM38510/00303BCA Logic IC Gates and Inverters
Gate Type Buffer/Driver; NAND AND; NAND NOT NAND; NAND GATE
Logic Family TTL TTL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details