Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches QS74FCT2X373CTQ2

Description
IC BUS DRIVER 5V 128KX36 7.5NS
Description
IC BUS DRIVER 5V 128KX36 7.5NS

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - QS74FCT2X373CTQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT2X373CTQ2
Integrated Circuits (ICs) - Logic - Latches QS74FCT2X373CTQ2
IC BUS DRIVER 5V 128KX36 7.5NS

IC BUS DRIVER 5V 128KX36 7.5NS

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number QS74FCT2X373CTQ2
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Logic - Logic - Latches - 74AUP1G373GF,132 - 1007791-74AUP1G373GF,132 - Win Source Electronics
Specs
Supply Voltage 0.8 V ~ 3.6 V
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
6 suppliers
Logic - Latches - 74ACQ573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373CTQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details