Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125
DIGITAL ISOLATOR, 4-CH, 100MBPS, WSOIC16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISOW7840DWE | 26AJ6884 |
| Product Name | Digital Isolators | Digital Isolator, 4-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments |
| Features | RoHS | RoHS |
| Data Rate | 100000 to ? kbps | |
| Pd | 1020 milliwatts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |