Texas Instruments Isolators - Digital Isolators ISOW7743FDFMR

Description
LOW-EMISSIONS, LOW-RIPPLE, QUAD
Description
LOW-EMISSIONS, LOW-RIPPLE, QUAD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
ISOW7743FDFMR
Isolators - Digital Isolators ISOW7743FDFMR
LOW-EMISSIONS, LOW-RIPPLE, QUAD

LOW-EMISSIONS, LOW-RIPPLE, QUAD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ISOW7743FDFMR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC1623D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details