Texas Instruments Isolators - Digital Isolators ISOW7742FQDFMRQ1

Description
AUTOMOTIVE, LOW-EMISSIONS, QUAD
Description
AUTOMOTIVE, LOW-EMISSIONS, QUAD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
ISOW7742FQDFMRQ1
Isolators - Digital Isolators ISOW7742FQDFMRQ1
AUTOMOTIVE, LOW-EMISSIONS, QUAD

AUTOMOTIVE, LOW-EMISSIONS, QUAD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ISOW7742FQDFMRQ1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Drop-In Circulators - NDC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 3000 MHz
Isolation 16 dB
View Details