Manufacturer: Texas Instruments
Win Source Part Number: 922145-ISO7842FDWR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7842
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
DGTL ISO 5700VRMS 4CH GP 16SOIC
Highest isolation rating, quad-channel, 2/2, reinforced digital isolator
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners | Signal Isolators |
| Product Number | 922145-ISO7842FDWR | ISO7842FDWR | ISO7842FDWR |
| Product Name | Digital Isolators - ISO7842FDWR | Isolators - Digital Isolators | Integrated Circuits (ICs) - Digital isolators |
| Operating Temperature | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) |