Texas Instruments Standard Linear and Logic Digital Isolators - ISO7842FDW ISO7842FDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 922144-ISO7842FDW Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7842 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7842FDW-ND, 296-42454-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922144-ISO7842FDW Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7842 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7842FDW-ND, 296-42454-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7842FDW - 922144-ISO7842FDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7842FDW
922144-ISO7842FDW
Digital Isolators - ISO7842FDW 922144-ISO7842FDW
Manufacturer: Texas Instruments Win Source Part Number: 922144-ISO7842FDW Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7842 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7842FDW-ND, 296-42454-5

Manufacturer: Texas Instruments
Win Source Part Number: 922144-ISO7842FDW
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO7842
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO7842FDW-ND, 296-42454-5

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7842FDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7842FDW
Integrated Circuits (ICs) - Digital isolators ISO7842FDW
Highest isolation rating, quad-channel, 2/2, reinforced digital isolator

Highest isolation rating, quad-channel, 2/2, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7842FDW
Isolators - Digital Isolators ISO7842FDW
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 922144-ISO7842FDW ISO7842FDW ISO7842FDW
Product Name Digital Isolators - ISO7842FDW Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details