Texas Instruments Standard Linear and Logic Isolators Digital Isolators ISO7842DWW

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Channel Type: Unidirectional Voltage - Isolation: 5700Vrms Data Rate: 100Mbps
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Channel Type: Unidirectional Voltage - Isolation: 5700Vrms Data Rate: 100Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Channel Type: Unidirectional Voltage - Isolation: 5700Vrms Data Rate: 100Mbps

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Package: Tube
Product Status: Active
Technology: Capacitive Coupling
Type: General Purpose
Isolated Power: No
Channel Type: Unidirectional
Voltage - Isolation: 5700Vrms
Data Rate: 100Mbps

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7842DWW
Isolators - Digital Isolators ISO7842DWW
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISO7842DWW
Product Name Isolators Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Signal Conditioners and Isolators - DSCA38-17C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details