Texas Instruments Electronic Surplus - ISO7842DWR ISO7842DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190700-ISO7842DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 100kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Alternative Parts (Cross-Reference): ADUM3402ARWZ; ISO7342FCDW; ISO7842DWR; ISO7842DW; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.7ns, 1.9ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190700-ISO7842DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 100kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Alternative Parts (Cross-Reference): ADUM3402ARWZ; ISO7342FCDW; ISO7842DWR; ISO7842DW; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.7ns, 1.9ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7842DWR - 1190700-ISO7842DWR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7842DWR
1190700-ISO7842DWR
Electronic Surplus - ISO7842DWR 1190700-ISO7842DWR
Manufacturer: Texas Instruments Win Source Part Number: 1190700-ISO7842DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 100kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Alternative Parts (Cross-Reference): ADUM3402ARWZ; ISO7342FCDW; ISO7842DWR; ISO7842DW; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.7ns, 1.9ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190700-ISO7842DWR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 100kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.1ns
Alternative Parts (Cross-Reference): ADUM3402ARWZ; ISO7342FCDW; ISO7842DWR; ISO7842DW;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V
Rise / Fall Time: 1.7ns, 1.9ns

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO7842DWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7842DWR
Integrated Circuits (ICs) - Digital isolators ISO7842DWR
Highest isolation rating, quad-channel, 2/2, reinforced digital isolator

Highest isolation rating, quad-channel, 2/2, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7842DWR
Isolators - Digital Isolators ISO7842DWR
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1190700-ISO7842DWR ISO7842DWR ISO7842DWR
Product Name Electronic Surplus - ISO7842DWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details