Texas Instruments ISO7842 High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps ISO7842DW

Description
High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7842 High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps - ISO7842DW - Texas Instruments
Dallas, TX, United States
ISO7842 High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps
ISO7842DW
ISO7842 High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps ISO7842DW
High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps 16-SOIC -55 to 125

High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps 16-SOIC -55 to 125

Buy Now Datasheet
Digital Isolators, Quad, 10.7Ns, Wsoic; No. Of Channels Texas Instruments - 28AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolators, Quad, 10.7Ns, Wsoic; No. Of Channels Texas Instruments
28AH2726
Digital Isolators, Quad, 10.7Ns, Wsoic; No. Of Channels Texas Instruments 28AH2726
DIGITAL ISOLATORS, QUAD, 10.7NS, WSOIC; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATORS, QUAD, 10.7NS, WSOIC; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7842DW
Digital Isolators ISO7842DW
Digital Isolators 5.7kVRMS Quad 2/2Dig Isolator 100Mbp

Digital Isolators 5.7kVRMS Quad 2/2Dig Isolator 100Mbp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7842DW 28AH2726 ISO7842DW
Product Name ISO7842 High-Immunity, 5.7kVRMS Reinforced Quad-Channel 2/2 Digital Isolator, 100Mbps Digital Isolators, Quad, 10.7Ns, Wsoic; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 2.25V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details