Texas Instruments Standard Linear and Logic Digital Isolators ISO7840FDW

Description
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 4/0 digital isolator 16-SOIC -55 to 125
Datasheet
Description
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 4/0 digital isolator 16-SOIC -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7840FDW
Digital Isolators ISO7840FDW
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 4/0 digital isolator 16-SOIC -55 to 125

Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 4/0 digital isolator 16-SOIC -55 to 125

Buy Now Datasheet
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments - 26AJ6944 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments
26AJ6944
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments 26AJ6944
DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7840FDW 26AJ6944
Product Name Digital Isolators Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 200 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details