Texas Instruments Standard Linear and Logic Digital Isolators - ISO7840DW ISO7840DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 875995-ISO7840DW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7840 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42456-5, -296-42456-5-ND, ISO7840DW-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875995-ISO7840DW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7840 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42456-5, -296-42456-5-ND, ISO7840DW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7840DW - 875995-ISO7840DW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7840DW
875995-ISO7840DW
Digital Isolators - ISO7840DW 875995-ISO7840DW
Manufacturer: Texas Instruments Win Source Part Number: 875995-ISO7840DW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7840 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42456-5, -296-42456-5-ND, ISO7840DW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 875995-ISO7840DW
Features: Digital Isolator 4 Channel CMTI
Package: Tube
Family Name: ISO7840
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42456-5, -296-42456-5-ND, ISO7840DW-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7840DW
Isolators - Digital Isolators ISO7840DW
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7840DW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7840DW
Integrated Circuits (ICs) - Digital isolators ISO7840DW
Highest isolation rating, quad-channel, 4/0, reinforced digital isolator

Highest isolation rating, quad-channel, 4/0, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 875995-ISO7840DW ISO7840DW ISO7840DW
Product Name Digital Isolators - ISO7840DW Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
AC Voltage 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 4DIR1401H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details