Texas Instruments Isolators - Digital Isolators ISO7831FDWW

Description
Win Source Part Number: 1349013-ISO7831FDWW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 45 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 3 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.551", 14.00mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7831
Request a Quote Datasheet
Description
Win Source Part Number: 1349013-ISO7831FDWW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 45 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 3 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.551", 14.00mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7831
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1349013-ISO7831FDWW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1349013-ISO7831FDWW
Isolators - Digital Isolators 1349013-ISO7831FDWW
Win Source Part Number: 1349013-ISO7831FDWW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 45 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 3 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.551", 14.00mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7831

Win Source Part Number: 1349013-ISO7831FDWW
Category: Isolators - Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 45
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.7ns, 1.9ns
Number of Channels: 3
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.1ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO7831

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7831FDWW
Isolators - Digital Isolators ISO7831FDWW
DGTL ISO 5700VRMS 3CH GP 16SOIC

DGTL ISO 5700VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1349013-ISO7831FDWW ISO7831FDWW
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details