Texas Instruments Digital Isolators - ISO7831DWWR ISO7831DWWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 808859-ISO7831DWWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 3 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808859-ISO7831DWWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 3 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7831DWWR - 808859-ISO7831DWWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7831DWWR
808859-ISO7831DWWR
Digital Isolators - ISO7831DWWR 808859-ISO7831DWWR
Manufacturer: Texas Instruments Win Source Part Number: 808859-ISO7831DWWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 3 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 808859-ISO7831DWWR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.7ns, 1.9ns
Number of Channels: 3
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 100kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC (0.551", 14.00mm Width)
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.1ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7831DWWR
Isolators - Digital Isolators ISO7831DWWR
DGTL ISO 5700VRMS 3CH GP 16SOIC

DGTL ISO 5700VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 808859-ISO7831DWWR ISO7831DWWR
Product Name Digital Isolators - ISO7831DWWR Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
AC Voltage 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
View Details