Texas Instruments Isolators - Digital Isolators ISO7821LLDWR

Description
Win Source Part Number: 1218704-ISO7821LLDWR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 25ns, 25ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ISO7821LLDWR .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44871-1,296-4487 1-2,296-44871-6,TEXT ISISO7821LLDWR,2156- ISO7821LLDWR Base Product Number: ISO7821
Request a Quote Datasheet
Description
Win Source Part Number: 1218704-ISO7821LLDWR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 25ns, 25ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ISO7821LLDWR .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44871-1,296-4487 1-2,296-44871-6,TEXT ISISO7821LLDWR,2156- ISO7821LLDWR Base Product Number: ISO7821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1218704-ISO7821LLDWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1218704-ISO7821LLDWR
Isolators - Digital Isolators 1218704-ISO7821LLDWR
Win Source Part Number: 1218704-ISO7821LLDWR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 25ns, 25ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ISO7821LLDWR .; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44871-1,296-4487 1-2,296-44871-6,TEXT ISISO7821LLDWR,2156- ISO7821LLDWR Base Product Number: ISO7821

Win Source Part Number: 1218704-ISO7821LLDWR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 25ns, 25ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): ISO7821LLDWR .;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44871-1,296-44871-2,296-44871-6,TEXTISISO7821LLDWR,2156-ISO7821LLDWR
Base Product Number: ISO7821

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7821LLDWR
Isolators - Digital Isolators ISO7821LLDWR
DGTL ISO 5700VRMS 2CH GP 16SOIC

DGTL ISO 5700VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1218704-ISO7821LLDWR ISO7821LLDWR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 667746 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Frequency 0 to 5 kHz
Inputs Digital
View Details