Texas Instruments Digital Isolators - ISO7820LLDWWR ISO7820LLDWWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 875991-ISO7820LLDWWR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7820 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51211-1, 296-51211-2, ISO7820LLDWWR-ND, 296-51211-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875991-ISO7820LLDWWR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7820 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51211-1, 296-51211-2, ISO7820LLDWWR-ND, 296-51211-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7820LLDWWR - 875991-ISO7820LLDWWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7820LLDWWR
875991-ISO7820LLDWWR
Digital Isolators - ISO7820LLDWWR 875991-ISO7820LLDWWR
Manufacturer: Texas Instruments Win Source Part Number: 875991-ISO7820LLDWWR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7820 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51211-1, 296-51211-2, ISO7820LLDWWR-ND, 296-51211-6

Manufacturer: Texas Instruments
Win Source Part Number: 875991-ISO7820LLDWWR
Features: Digital Isolator 2 Channel CMTI
Package: Reel - TR
Family Name: ISO7820
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51211-1, 296-51211-2, ISO7820LLDWWR-ND, 296-51211-6

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7820LLDWWR
Isolators - Digital Isolators ISO7820LLDWWR
DGTL ISO 5700VRMS 2CH GP 16SOIC

DGTL ISO 5700VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 875991-ISO7820LLDWWR ISO7820LLDWWR
Product Name Digital Isolators - ISO7820LLDWWR Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Modular 600 Multi-Channel Signal Conditioning System - M600 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200/10Hz
AC Voltage 94 to 253Vac, 80W
View Details
Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
Isolation - Digital Isolators - 4DIR2401HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details