Texas Instruments Digital Isolators - ISO7820LLDWR ISO7820LLDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807177-ISO7820LLDWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 25ns, 25ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807177-ISO7820LLDWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 25ns, 25ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7820LLDWR - 807177-ISO7820LLDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7820LLDWR
807177-ISO7820LLDWR
Digital Isolators - ISO7820LLDWR 807177-ISO7820LLDWR
Manufacturer: Texas Instruments Win Source Part Number: 807177-ISO7820LLDWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 25ns, 25ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807177-ISO7820LLDWR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 100kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 25ns, 25ns
Pulse Width Distortion (Maximum): 4.5ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7820LLDWR
Isolators - Digital Isolators ISO7820LLDWR
DGTL ISO 5700VRMS 2CH GP 16SOIC

DGTL ISO 5700VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 807177-ISO7820LLDWR ISO7820LLDWR
Product Name Digital Isolators - ISO7820LLDWR Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details