Texas Instruments Isolators - Digital Isolators ISO7762QDBQQ1

Description
Win Source Part Number: 1336836-ISO7762QDBQQ 1 Category: Isolators - Digital Isolators Series: Automotive, AEC-Q100 Type: CAN Package: Tube Standard Package: 75 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7762
Request a Quote Datasheet
Description
Win Source Part Number: 1336836-ISO7762QDBQQ 1 Category: Isolators - Digital Isolators Series: Automotive, AEC-Q100 Type: CAN Package: Tube Standard Package: 75 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7762
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1336836-ISO7762QDBQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1336836-ISO7762QDBQQ1
Isolators - Digital Isolators 1336836-ISO7762QDBQQ1
Win Source Part Number: 1336836-ISO7762QDBQQ 1 Category: Isolators - Digital Isolators Series: Automotive, AEC-Q100 Type: CAN Package: Tube Standard Package: 75 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7762

Win Source Part Number: 1336836-ISO7762QDBQQ1
Category: Isolators - Digital Isolators
Series: Automotive, AEC-Q100
Type: CAN
Package: Tube
Standard Package: 75
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.1ns, 1.4ns
Number of Channels: 6
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 4/2
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO7762

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7762QDBQQ1
Isolators - Digital Isolators ISO7762QDBQQ1
DGTL ISO 3000VRMS 6CH 16SSOP

DGTL ISO 3000VRMS 6CH 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1336836-ISO7762QDBQQ1 ISO7762QDBQQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details