DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SOIC -55 to 125
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 26AJ6936 | ISO7762FDW |
| Product Name | Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 2.25V | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |